Sharp Microelectronics of the Americas 5KV Signal Isolator and Optocoupler PC3SD21NTZC

Description
OPTOISOLATOR 5KV TRIAC 6DIP Product overview: PC3SD21NTZC from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-PC3SD21NTZC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISOLATOR 5KV TRIAC 6DIP Product overview: PC3SD21NTZC from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-PC3SD21NTZC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5KV Signal Isolator and Optocoupler
904-PC3SD21NTZC
5KV Signal Isolator and Optocoupler 904-PC3SD21NTZC
OPTOISOLATOR 5KV TRIAC 6DIP Product overview: PC3SD21NTZC from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-PC3SD21NTZC can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5KV TRIAC 6DIP Product overview: PC3SD21NTZC from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-PC3SD21NTZC can be used for catalog matching and distributor lookup.

Supplier's Site
Optoisolators - Triac, SCR Output - PC3SD21NTZC - 1086640-PC3SD21NTZC - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - PC3SD21NTZC
1086640-PC3SD21NTZC
Optoisolators - Triac, SCR Output - PC3SD21NTZC 1086640-PC3SD21NTZC
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086640-PC3SD21NTZC Packaging: Tube/Rail Approvals: CSA, UR Mounting: Through Hole Output Type: Triac Forward Voltage: 1.2V Voltage - Off State: 600V Current - On State (It (RMS)) (Max): 100mA Number of Channels: 1 Isolation Voltage: 5000Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: Yes Static dV/dt (Min): 1kV/μs Current - LED Trigger (Ift) (Max): 5mA Turn On Time: 50μs (Max) Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Case / Package: 6-DIP Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 50

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1086640-PC3SD21NTZC
Packaging: Tube/Rail
Approvals: CSA, UR
Mounting: Through Hole
Output Type: Triac
Forward Voltage: 1.2V
Voltage - Off State: 600V
Current - On State (It (RMS)) (Max): 100mA
Number of Channels: 1
Isolation Voltage: 5000Vrms
Current - Hold (Ih): 3.5mA
Zero Crossing Circuit: Yes
Static dV/dt (Min): 1kV/μs
Current - LED Trigger (Ift) (Max): 5mA
Turn On Time: 50μs (Max)
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 100°C
Case / Package: 6-DIP
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number 904-PC3SD21NTZC 1086640-PC3SD21NTZC
Product Name 5KV Signal Isolator and Optocoupler Optoisolators - Triac, SCR Output - PC3SD21NTZC
Output Triac Triac
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details