Sharp Microelectronics of the Americas Optoisolators - Triac, SCR Output - PC3SD21NTZAF PC3SD21NTZAF

Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 804105-PC3SD21NTZAF Packaging: Reel Mounting Style: Through Hole Approvals: CSA, UR Output Type: Triac Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600V Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: Yes Static dV/dt (Min): 1kV/μs Turn On Time: 50μs (Maximum) Supplier Device Package: 6-DIP Temperature Range - Operating: -30°C ~ 100°C Manufacturer Package: 6-DIP Current - On State (It (RMS)) (Maximum): 100mA Current - LED Trigger (Ift) (Maximum): 10mA Current - DC Forward (If) (Maximum): 50mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: SHARP/Socle Technology Win Source Part Number: 804105-PC3SD21NTZAF Packaging: Reel Mounting Style: Through Hole Approvals: CSA, UR Output Type: Triac Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600V Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: Yes Static dV/dt (Min): 1kV/μs Turn On Time: 50μs (Maximum) Supplier Device Package: 6-DIP Temperature Range - Operating: -30°C ~ 100°C Manufacturer Package: 6-DIP Current - On State (It (RMS)) (Maximum): 100mA Current - LED Trigger (Ift) (Maximum): 10mA Current - DC Forward (If) (Maximum): 50mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Triac, SCR Output - PC3SD21NTZAF - 804105-PC3SD21NTZAF - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - PC3SD21NTZAF
804105-PC3SD21NTZAF
Optoisolators - Triac, SCR Output - PC3SD21NTZAF 804105-PC3SD21NTZAF
Manufacturer: SHARP/Socle Technology Win Source Part Number: 804105-PC3SD21NTZAF Packaging: Reel Mounting Style: Through Hole Approvals: CSA, UR Output Type: Triac Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600V Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 3.5mA Zero Crossing Circuit: Yes Static dV/dt (Min): 1kV/μs Turn On Time: 50μs (Maximum) Supplier Device Package: 6-DIP Temperature Range - Operating: -30°C ~ 100°C Manufacturer Package: 6-DIP Current - On State (It (RMS)) (Maximum): 100mA Current - LED Trigger (Ift) (Maximum): 10mA Current - DC Forward (If) (Maximum): 50mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: SHARP/Socle Technology
Win Source Part Number: 804105-PC3SD21NTZAF
Packaging: Reel
Mounting Style: Through Hole
Approvals: CSA, UR
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 600V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Hold (Ih): 3.5mA
Zero Crossing Circuit: Yes
Static dV/dt (Min): 1kV/μs
Turn On Time: 50μs (Maximum)
Supplier Device Package: 6-DIP
Temperature Range - Operating: -30°C ~ 100°C
Manufacturer Package: 6-DIP
Current - On State (It (RMS)) (Maximum): 100mA
Current - LED Trigger (Ift) (Maximum): 10mA
Current - DC Forward (If) (Maximum): 50mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 804105-PC3SD21NTZAF
Product Name Optoisolators - Triac, SCR Output - PC3SD21NTZAF
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 2766028 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 863-SI8234AD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details