Manufacturer: Sharp Microelectronics
Win Source Part Number: 888647-PC3SD11YXPCH
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Package: Tube
Package: 6-SMD (5 Leads), Gull Wing
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 888647-PC3SD11YXPCH |
| Product Name | Optoisolators - Triac, SCR Output - PC3SD11YXPCH |
| Package Type | 6-SMD |