Sharp Microelectronics of the Americas Optoisolators - Triac, SCR Output - PC3SD11YTZAF PC3SD11YTZAF

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 791424-PC3SD11YTZAF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 100°C Package: 6-DIP (0.300", 7.62mm) Approvals: CSA, UR, VDE Output Type: Triac Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600V Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 3.5mA Family Name: PC3SD11 Zero Crossing Circuit: No Turn On Time: 100μs (Maximum) Categories: Isolators Manufacturer Package: 6-DIP Current - On State (It (RMS)) (Maximum): 100mA Static dV/dt (Minimum): 1kV/μs Current - LED Trigger (Ift) (Maximum): 10mA Current - DC Forward (If) (Maximum): 50mA Alternative Parts (Cross-Reference): TLP762J(D4,F); TLP762JF(D4,F); TLP762J(D4); TLP762JF(D4) ; Introduction Date: March 23, 2004 ECCN: EAR99 Country of Origin: China, Indonesia, Japan, Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 791424-PC3SD11YTZAF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 100°C Package: 6-DIP (0.300", 7.62mm) Approvals: CSA, UR, VDE Output Type: Triac Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600V Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 3.5mA Family Name: PC3SD11 Zero Crossing Circuit: No Turn On Time: 100μs (Maximum) Categories: Isolators Manufacturer Package: 6-DIP Current - On State (It (RMS)) (Maximum): 100mA Static dV/dt (Minimum): 1kV/μs Current - LED Trigger (Ift) (Maximum): 10mA Current - DC Forward (If) (Maximum): 50mA Alternative Parts (Cross-Reference): TLP762J(D4,F); TLP762JF(D4,F); TLP762J(D4); TLP762JF(D4) ; Introduction Date: March 23, 2004 ECCN: EAR99 Country of Origin: China, Indonesia, Japan, Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Triac, SCR Output - PC3SD11YTZAF - 791424-PC3SD11YTZAF - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - PC3SD11YTZAF
791424-PC3SD11YTZAF
Optoisolators - Triac, SCR Output - PC3SD11YTZAF 791424-PC3SD11YTZAF
Manufacturer: Sharp Microelectronics Win Source Part Number: 791424-PC3SD11YTZAF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 100°C Package: 6-DIP (0.300", 7.62mm) Approvals: CSA, UR, VDE Output Type: Triac Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 600V Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 3.5mA Family Name: PC3SD11 Zero Crossing Circuit: No Turn On Time: 100μs (Maximum) Categories: Isolators Manufacturer Package: 6-DIP Current - On State (It (RMS)) (Maximum): 100mA Static dV/dt (Minimum): 1kV/μs Current - LED Trigger (Ift) (Maximum): 10mA Current - DC Forward (If) (Maximum): 50mA Alternative Parts (Cross-Reference): TLP762J(D4,F); TLP762JF(D4,F); TLP762J(D4); TLP762JF(D4) ; Introduction Date: March 23, 2004 ECCN: EAR99 Country of Origin: China, Indonesia, Japan, Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 791424-PC3SD11YTZAF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 100°C
Package: 6-DIP (0.300", 7.62mm)
Approvals: CSA, UR, VDE
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 600V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Hold (Ih): 3.5mA
Family Name: PC3SD11
Zero Crossing Circuit: No
Turn On Time: 100μs (Maximum)
Categories: Isolators
Manufacturer Package: 6-DIP
Current - On State (It (RMS)) (Maximum): 100mA
Static dV/dt (Minimum): 1kV/μs
Current - LED Trigger (Ift) (Maximum): 10mA
Current - DC Forward (If) (Maximum): 50mA
Alternative Parts (Cross-Reference): TLP762J(D4,F); TLP762JF(D4,F); TLP762J(D4); TLP762JF(D4) ;
Introduction Date: March 23, 2004
ECCN: EAR99
Country of Origin: China, Indonesia, Japan, Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 791424-PC3SD11YTZAF
Product Name Optoisolators - Triac, SCR Output - PC3SD11YTZAF
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 2537283 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 863-SI8235AB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details