Sharp Microelectronics of the Americas 5KV Signal Isolator and Optocoupler PC3SD11NXZDF

Description
OPTOISOLATOR 5KV TRIAC 6SMD Product overview: PC3SD11NXZDF from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-PC3SD11NXZDF can be used for catalog matching and distributor lookup.
Request a Quote
Description
OPTOISOLATOR 5KV TRIAC 6SMD Product overview: PC3SD11NXZDF from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-PC3SD11NXZDF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5KV Signal Isolator and Optocoupler - 904-PC3SD11NXZDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KV Signal Isolator and Optocoupler
904-PC3SD11NXZDF
5KV Signal Isolator and Optocoupler 904-PC3SD11NXZDF
OPTOISOLATOR 5KV TRIAC 6SMD Product overview: PC3SD11NXZDF from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-PC3SD11NXZDF can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5KV TRIAC 6SMD Product overview: PC3SD11NXZDF from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-PC3SD11NXZDF can be used for catalog matching and distributor lookup.

Supplier's Site
Optoisolators - Triac, SCR Output - PC3SD11NXZDF - 888646-PC3SD11NXZDF - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - PC3SD11NXZDF
888646-PC3SD11NXZDF
Optoisolators - Triac, SCR Output - PC3SD11NXZDF 888646-PC3SD11NXZDF
Manufacturer: Sharp Microelectronics Win Source Part Number: 888646-PC3SD11NXZDF Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD Package: Tube Package: 6-SMD Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Sharp Microelectronics
Win Source Part Number: 888646-PC3SD11NXZDF
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Package: Tube
Package: 6-SMD
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number 904-PC3SD11NXZDF 888646-PC3SD11NXZDF
Product Name 5KV Signal Isolator and Optocoupler Optoisolators - Triac, SCR Output - PC3SD11NXZDF
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 5337638 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Isolators - Gate Drivers - 336-4677-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details