Sharp Microelectronics of the Americas OEM Parts - OEM Parts (O - R) - PC3SD11NXZCF PC3SD11NXZCF

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084066-PC3SD11NXZCF Termination: SMD/SMT Number of Circuits: 1 Mounting: SMD (SMT) Reverse Breakdown Voltage: 6 V Number of Elements: 1 Forward Voltage: 1.2 V Forward Current: 50 mA Number of Channels: 1 Number of Pins: 5 Isolation Voltage: 5 V Output Current: 100 mA Hold Current: 100 µA Output Voltage: 420 V Categories: OEM Parts(O-R) Max Input Voltage: 1.4 V Output Current per Channel: 100 mA Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Output Current: 100 mA Turn-On Delay Time: 100 µs Nominal Input Voltage: 1.2 V
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084066-PC3SD11NXZCF Termination: SMD/SMT Number of Circuits: 1 Mounting: SMD (SMT) Reverse Breakdown Voltage: 6 V Number of Elements: 1 Forward Voltage: 1.2 V Forward Current: 50 mA Number of Channels: 1 Number of Pins: 5 Isolation Voltage: 5 V Output Current: 100 mA Hold Current: 100 µA Output Voltage: 420 V Categories: OEM Parts(O-R) Max Input Voltage: 1.4 V Output Current per Channel: 100 mA Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Output Current: 100 mA Turn-On Delay Time: 100 µs Nominal Input Voltage: 1.2 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PC3SD11NXZCF - 1084066-PC3SD11NXZCF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PC3SD11NXZCF
1084066-PC3SD11NXZCF
OEM Parts - OEM Parts (O - R) - PC3SD11NXZCF 1084066-PC3SD11NXZCF
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084066-PC3SD11NXZCF Termination: SMD/SMT Number of Circuits: 1 Mounting: SMD (SMT) Reverse Breakdown Voltage: 6 V Number of Elements: 1 Forward Voltage: 1.2 V Forward Current: 50 mA Number of Channels: 1 Number of Pins: 5 Isolation Voltage: 5 V Output Current: 100 mA Hold Current: 100 µA Output Voltage: 420 V Categories: OEM Parts(O-R) Max Input Voltage: 1.4 V Output Current per Channel: 100 mA Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Output Current: 100 mA Turn-On Delay Time: 100 µs Nominal Input Voltage: 1.2 V

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084066-PC3SD11NXZCF
Termination: SMD/SMT
Number of Circuits: 1
Mounting: SMD (SMT)
Reverse Breakdown Voltage: 6 V
Number of Elements: 1
Forward Voltage: 1.2 V
Forward Current: 50 mA
Number of Channels: 1
Number of Pins: 5
Isolation Voltage: 5 V
Output Current: 100 mA
Hold Current: 100 µA
Output Voltage: 420 V
Categories: OEM Parts(O-R)
Max Input Voltage: 1.4 V
Output Current per Channel: 100 mA
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Max Output Current: 100 mA
Turn-On Delay Time: 100 µs
Nominal Input Voltage: 1.2 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1084066-PC3SD11NXZCF
Product Name OEM Parts - OEM Parts (O - R) - PC3SD11NXZCF
Unlock Full Specs
to access all available technical data