Sharp Microelectronics of the Americas 2.5KV Bipolar Transistor PC3Q711NIP0F

Description
OPTOISO 2.5KV 4CH TRANS 16SOIC Product overview: PC3Q711NIP0F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3Q711NIP0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISO 2.5KV 4CH TRANS 16SOIC Product overview: PC3Q711NIP0F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3Q711NIP0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5KV Bipolar Transistor
903-PC3Q711NIP0F
2.5KV Bipolar Transistor 903-PC3Q711NIP0F
OPTOISO 2.5KV 4CH TRANS 16SOIC Product overview: PC3Q711NIP0F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3Q711NIP0F can be used for catalog matching and distributor lookup.

OPTOISO 2.5KV 4CH TRANS 16SOIC Product overview: PC3Q711NIP0F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3Q711NIP0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - PC3Q711NIP0F - 791423-PC3Q711NIP0F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC3Q711NIP0F
791423-PC3Q711NIP0F
Optoisolators - Transistor, Photovoltaic Output - PC3Q711NIP0F 791423-PC3Q711NIP0F
Manufacturer: Sharp Microelectronics Win Source Part Number: 791423-PC3Q711NIP0F Packaging: Reel package Operating Temperature Range: -30°C ~ 100°C Package: 16-SOIC (0.173", 4.40mm Width) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 4 Voltage - Isolation: 2500Vrms Part Status: Obsolete(EOL) Family Name: PC3Q71 Categories: Isolators Manufacturer Package: 16-Mini-Flat Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 10mA Current Transfer Ratio (Minimum): 200% @ 500μA Current Transfer Ratio (Maximum): 500% @ 500μA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): PC3H711NIP0F; PC3H712NIP0F; PC3H711NIP1H; PC3H712NIP1H ; Introduction Date: July 28, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 791423-PC3Q711NIP0F
Packaging: Reel package
Operating Temperature Range: -30°C ~ 100°C
Package: 16-SOIC (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 3μs
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Part Status: Obsolete(EOL)
Family Name: PC3Q71
Categories: Isolators
Manufacturer Package: 16-Mini-Flat
Output Voltage MAX: 80V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 10mA
Current Transfer Ratio (Minimum): 200% @ 500μA
Current Transfer Ratio (Maximum): 500% @ 500μA
Vce Saturation (Maximum): 200mV
Alternative Parts (Cross-Reference): PC3H711NIP0F; PC3H712NIP0F; PC3H711NIP1H; PC3H712NIP1H ;
Introduction Date: July 28, 2005
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-PC3Q711NIP0F 791423-PC3Q711NIP0F
Product Name 2.5KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - PC3Q711NIP0F
Package Type Tape & Reel (TR) SOT3
Unlock Full Specs
to access all available technical data