The PC3Q71xNIP Series is a 4-channel mini-flat half-pitch photovoltaic optoisolator with an IRED coupled to a phototransistor, designed for signal isolation in applications such as programmable controllers, fax machines, and telephones. It features a 16-pin surface-mount package with a lead pitch of 1.27 mm and physical dimensions of 10.3 mm × 7.0 mm. The device provides 2.5 kV rms isolation voltage, a collector-emitter voltage of 80 V, and a common mode rejection ratio of at least 10 kV/µs. The input current requirement is as low as 0.5 mA, with a current transfer ratio ranging from 100% to 600% at that current. The package resin meets UL 94 V-0 flammability rating and is recognized under UL1577 for double protection isolation. The product operates from −30 °C to +100 °C and is suitable for reflow or flow soldering with a maximum solder temperature of 260 °C.
OPTOISO 2.5KV 4CH TRANS 16SOIC Product overview: PC3Q710NIP0F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3Q710NIP0F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC3Q710NIP0F |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Reel - TR |