The PC3Q67QJ000F is a 4-channel mini-flat half-pitch photocoupler with an IRED optically coupled to a phototransistor, designed for signal isolation in general electronic equipment. It is packaged in a 16-pin surface-mount case measuring 10.3 mm × 5.3 mm with a 1.27 mm lead pitch. The device features an input-output isolation voltage of 2.5 kV rms, a collector-emitter voltage rating of 80 V, and a current transfer ratio of at least 50% at an input current of 5 mA. The package resin meets UL94V-0 flammability rating, and the part is RoHS compliant. It is certified to UL1577 and DIN EN60747-5-2 standards. The device is suitable for use in programmable controllers and industrial control applications.
OPTOISO 2.5KV 4CH TRANS 16SOIC Product overview: PC3Q67QJ000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3Q67QJ000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC3Q67QJ000F |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |