The PC3Q67Q series is a 4-channel mini-flat half-pitch photocoupler with an IRED optically coupled to a phototransistor, designed for signal isolation in industrial control applications. It features a 16-pin surface-mount package measuring 10.3 mm × 6.2 mm with a 1.27 mm lead pitch. The device provides 2.5 kV RMS input-output isolation, an 80 V collector-emitter breakdown voltage, and a minimum current transfer ratio of 50% at 5 mA input current. The package resin meets UL 94 V-0 flammability standards, and the part is RoHS compliant. It is certified under UL 1577 and VDE DIN EN60747-5-2.
OPTOISO 2.5KV 4CH TRANS 16SOIC Product overview: PC3Q67Q from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3Q67Q can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC3Q67Q |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Reel - TR |