Sharp Microelectronics of the Americas Optoisolators - Transistor, Photovoltaic Output - PC3Q67J0000F PC3Q67J0000F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086632-PC3Q67J0000F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 4 Vce Saturation (Max): 200mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Case / Package: 16-Mini-Flat Minimum DC Current Transfer Ratio: 120% @ 1mA Maximum DC Current Transfer Ratio: 1500% @ 1mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 35V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086632-PC3Q67J0000F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 4 Vce Saturation (Max): 200mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Case / Package: 16-Mini-Flat Minimum DC Current Transfer Ratio: 120% @ 1mA Maximum DC Current Transfer Ratio: 1500% @ 1mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 35V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PC3Q67J0000F - 1086632-PC3Q67J0000F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC3Q67J0000F
1086632-PC3Q67J0000F
Optoisolators - Transistor, Photovoltaic Output - PC3Q67J0000F 1086632-PC3Q67J0000F
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086632-PC3Q67J0000F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 4 Vce Saturation (Max): 200mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Case / Package: 16-Mini-Flat Minimum DC Current Transfer Ratio: 120% @ 1mA Maximum DC Current Transfer Ratio: 1500% @ 1mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 35V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1086632-PC3Q67J0000F
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 4
Vce Saturation (Max): 200mV
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 100°C
Case / Package: 16-Mini-Flat
Minimum DC Current Transfer Ratio: 120% @ 1mA
Maximum DC Current Transfer Ratio: 1500% @ 1mA
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 35V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1086632-PC3Q67J0000F
Product Name Optoisolators - Transistor, Photovoltaic Output - PC3Q67J0000F
Input DC; DC
Output Phototransistor; Transistor
Mounting Option Surface Mount; 16-Mini-Flat
Forward Current 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 1720525 - RS Components, Ltd.
Specs
Output Triac
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 336-1904-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details