OPTOISOLTR 2.5KV 4CH DARL 16SOIC Product overview: PC3Q65 from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3Q65 can be used for catalog matching and distributor lookup.
Manufacturer: Sharp Microelectronics
Win Source Part Number: 1235728-PC3Q65
Packaging: Reel - TR
Operating Temperature Range: -30°C ~ 100°C
Package: 16-SOIC (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 60μs, 53μs
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Part Status: Obsolete(EOL)
Family Name: PC3Q65
Categories: Isolators
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: 4-Mini-Flat
Output Voltage MAX: 35V
Output Current per Channel: 80mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 600% @ 1mA
Vce Saturation (Maximum): 1V
Alternative Parts (Cross-Reference): PS2802-4-A; PS2802-4-F3; PS2802-4-F3-A;
Introduction Date: August 31, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 903-PC3Q65 | 1235728-PC3Q65 |
| Product Name | 2.5KV Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - PC3Q65 |
| Package Type | Tape & Reel (TR) | SOT3 |