Sharp Microelectronics of the Americas OEM Parts - OEM Parts (O - R) - PC3Q64QJ000F PC3Q64QJ000F

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084064-PC3Q64QJ000F Packaging: Tape and Reel Voltage: 6 V Number of Elements: 4 Forward Voltage: 1.4 V Power Dissipation: 170 mW Forward Current: 50 mA Number of Pins: 16 Current Transfer Ratio: 400 % Rise Time: 18 µs Fall Time: 18 µs Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Collector Emitter Voltage (VCEO): 80 V Collector Emitter Saturation Voltage: 200 mV
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084064-PC3Q64QJ000F Packaging: Tape and Reel Voltage: 6 V Number of Elements: 4 Forward Voltage: 1.4 V Power Dissipation: 170 mW Forward Current: 50 mA Number of Pins: 16 Current Transfer Ratio: 400 % Rise Time: 18 µs Fall Time: 18 µs Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Collector Emitter Voltage (VCEO): 80 V Collector Emitter Saturation Voltage: 200 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PC3Q64QJ000F - 1084064-PC3Q64QJ000F - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PC3Q64QJ000F
1084064-PC3Q64QJ000F
OEM Parts - OEM Parts (O - R) - PC3Q64QJ000F 1084064-PC3Q64QJ000F
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084064-PC3Q64QJ000F Packaging: Tape and Reel Voltage: 6 V Number of Elements: 4 Forward Voltage: 1.4 V Power Dissipation: 170 mW Forward Current: 50 mA Number of Pins: 16 Current Transfer Ratio: 400 % Rise Time: 18 µs Fall Time: 18 µs Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Collector Emitter Voltage (VCEO): 80 V Collector Emitter Saturation Voltage: 200 mV

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084064-PC3Q64QJ000F
Packaging: Tape and Reel
Voltage: 6 V
Number of Elements: 4
Forward Voltage: 1.4 V
Power Dissipation: 170 mW
Forward Current: 50 mA
Number of Pins: 16
Current Transfer Ratio: 400 %
Rise Time: 18 µs
Fall Time: 18 µs
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
Collector Emitter Voltage (VCEO): 80 V
Collector Emitter Saturation Voltage: 200 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1084064-PC3Q64QJ000F
Product Name OEM Parts - OEM Parts (O - R) - PC3Q64QJ000F
Unlock Full Specs
to access all available technical data