The PC3Q64Q is a half-pitch, AC input type, mini-flat package photocoupler with 2.5 kVrms isolation voltage, designed for signal isolation in programmable controllers and industrial control systems. It features a 16-pin surface-mount package with a lead pitch of 1.27 mm and dimensions of 10.3 mm × 4.4 mm × 2.0 mm. The device contains two independent phototransistor outputs with a collector-emitter voltage rating of 35 V, collector current rating of 50 mA, and total power dissipation of 170 mW. Operating temperature ranges from -30 °C to +100 °C, and it is rated for infrared reflow soldering up to 230 °C for 30 seconds. The part meets AEC-Q200 and RoHS standards.
OPTOISO 2.5KV 4CH TRANS 16SOIC Product overview: PC3Q64Q from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3Q64Q can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC3Q64Q |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Reel - TR |