The PC3Q64 is a photocoupler with an infrared LED input and a bipolar transistor output, designed for signal isolation in general electronic equipment such as computing, telecommunications, and home appliances. It is packaged in a 4-pin DIP configuration with dimensions specified in drawing CY5888K02. The device supports a collector-emitter voltage of 35 V, a forward current of 50 mA, and a collector current of 50 mA. Isolation resistance is 5 × 10¹º Ω at 500 V DC and 40°C/60% RH. Rise and fall times are 4 to 18 µs under standard test conditions. The product is not rated for high-reliability applications involving vehicles, medical devices, or life-support systems. Safety certifications including UL are under preparation.
OPTOISO 2.5KV 4CH TRANS 16SOIC Product overview: PC3Q64 from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3Q64 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC3Q64 |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |