Sharp Microelectronics of the Americas 2.5KV Bipolar Transistor PC3Q510NIP

Description
OPTOISOLTR 2.5KV 4CH DARL 16SOIC Product overview: PC3Q510NIP from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3Q510NIP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISOLTR 2.5KV 4CH DARL 16SOIC Product overview: PC3Q510NIP from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3Q510NIP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5KV Bipolar Transistor
903-PC3Q510NIP
2.5KV Bipolar Transistor 903-PC3Q510NIP
OPTOISOLTR 2.5KV 4CH DARL 16SOIC Product overview: PC3Q510NIP from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3Q510NIP can be used for catalog matching and distributor lookup.

OPTOISOLTR 2.5KV 4CH DARL 16SOIC Product overview: PC3Q510NIP from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3Q510NIP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - PC3Q510NIP - 791422-PC3Q510NIP - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC3Q510NIP
791422-PC3Q510NIP
Optoisolators - Transistor, Photovoltaic Output - PC3Q510NIP 791422-PC3Q510NIP
Manufacturer: Sharp Microelectronics Win Source Part Number: 791422-PC3Q510NIP Packaging: Reel package Operating Temperature Range: -30°C ~ 100°C Package: 16-SOIC (0.173", 4.40mm Width) Mounting: SMD Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 60μs, 53μs Number of Channels: 4 Voltage - Isolation: 2500Vrms Part Status: Obsolete(EOL) Family Name: PC3Q51 Categories: Isolators Manufacturer Package: 4-Mini-Flat Output Voltage MAX: 35V Output Current per Channel: 80mA Current - DC Forward (If) (Maximum): 10mA Current Transfer Ratio (Minimum): 600% @ 500μA Vce Saturation (Maximum): 1V Alternative Parts (Cross-Reference): PC3Q510NIP0F; GP1FMV31TK0F; PC3H510NIP0F; Introduction Date: August 31, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 791422-PC3Q510NIP
Packaging: Reel package
Operating Temperature Range: -30°C ~ 100°C
Package: 16-SOIC (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 60μs, 53μs
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Part Status: Obsolete(EOL)
Family Name: PC3Q51
Categories: Isolators
Manufacturer Package: 4-Mini-Flat
Output Voltage MAX: 35V
Output Current per Channel: 80mA
Current - DC Forward (If) (Maximum): 10mA
Current Transfer Ratio (Minimum): 600% @ 500μA
Vce Saturation (Maximum): 1V
Alternative Parts (Cross-Reference): PC3Q510NIP0F; GP1FMV31TK0F; PC3H510NIP0F;
Introduction Date: August 31, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Darlington Transistors
Product Number 903-PC3Q510NIP 791422-PC3Q510NIP
Product Name 2.5KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - PC3Q510NIP
Package Type Tape & Reel (TR) SOT3
Unlock Full Specs
to access all available technical data