The PC3Q410NIP0F is a 4-channel mini-flat half-pitch photocoupler with an IRED optically coupled to a phototransistor, designed for signal isolation in industrial control, telecommunications, and office automation equipment. It features a 2.5 kV rms isolation voltage, 80 V collector-emitter breakdown voltage, and a common mode rejection ratio of at least 10 kV/µs. The device supports an input current of ±0.5 mA and operates with a collector current of up to 50 mA. Packaged in a 16-pin surface-mount format with a 1.27 mm lead pitch, it measures 10.3 mm × 5.3 mm × 2.0 mm and has a mass of approximately 0.3 g. It complies with UL1577 for double protection isolation, UL 94 V-0 for flammability, and RoHS directive requirements. The operating temperature range is from -30 °C to +100 °C, and it is rated for reflow and flow soldering up to 260 °C.
OPTOISO 2.5KV 4CH TRANS 16SOIC Product overview: PC3Q410NIP0F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3Q410NIP0F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC3Q410NIP0F |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |