Manufacturer: Sharp Microelectronics
Win Source Part Number: 791421-PC3Q410NIP
Packaging: Reel package
Operating Temperature Range: -30°C ~ 100°C
Package: 16-SOIC (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Transistor
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 3μs
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Part Status: Obsolete(EOL)
Family Name: PC3Q41
Categories: Isolators
Manufacturer Package: 4-Mini-Flat
Output Voltage MAX: 80V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 10mA
Current Transfer Ratio (Minimum): 50% @ 500μA
Current Transfer Ratio (Maximum): 400% @ 500μA
Vce Saturation (Maximum): 200mV
Alternative Parts (Cross-Reference): PC3H410NIP0F; PC3Q410NIP0F;
Introduction Date: November 21, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
OPTOISO 2.5KV 4CH TRANS 16SOIC Product overview: PC3Q410NIP from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3Q410NIP can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 791421-PC3Q410NIP | 903-PC3Q410NIP |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - PC3Q410NIP | 2.5KV Bipolar Transistor |
| Package Type | SOT3 | Tape & Reel (TR) |