The PC3H7J00001H is a photocoupler containing an IRED optically coupled to a phototransistor in a 4-pin Mini-flat Half Pitch package with a lead pitch of 1.27 mm and a mass of approximately 0.05 g. It features an isolation voltage of 2.5 kV rms, a collector-emitter voltage rating of 80 V, and a current transfer ratio of 20% to 400% at I = 1 mA and V₌e = 5 V. The device complies with UL1577 double protection isolation, UL 94 V-0 flammability rating, and the RoHS directive (2011/65/EU).
DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R Product overview: PC3H7J00001H from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3H7J00001H can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC3H7J00001H |
| Product Name | Bipolar Transistor |
| Package Type | Reel |
| Packing Method | Reel |
| IC(max) | 50000 milliamps |