The PC3H7BJ0001H is a photocoupler with an IRED optically coupled to a phototransistor, packaged in a 4-pin Mini-flat Half Pitch case with a lead pitch of 1.27 mm. It features an isolation voltage of 2.5 kV rms, a collector-emitter voltage of 80 V, and a current transfer ratio (CTR) of 50% to 100% at I_F = 1 mA and V_CE = 5 V. The package meets UL 94 V-0 flammability standards and is RoHS directive compliant. It is recognized under UL1577 for double protection isolation and is suitable for flow and reflow soldering. The device operates from -30 °C to +100 °C and is designed for general-purpose industrial and control applications.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R Product overview: PC3H7BJ0001H from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3H7BJ0001H can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC3H7BJ0001H |
| Product Name | Bipolar Transistor |
| Package Type | Reel |
| Packing Method | Reel |
| IC(max) | 50000 milliamps |