Sharp Microelectronics of the Americas Optoisolators - Transistor, Photovoltaic Output - PC3H7BCJ000F PC3H7BCJ000F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 888638-PC3H7BCJ000F Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 2500Vrms 1 Channel 4-Mini-Flat Package: Reel - TR Package: 4-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 4-Mini-Flat ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 888638-PC3H7BCJ000F Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 2500Vrms 1 Channel 4-Mini-Flat Package: Reel - TR Package: 4-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 4-Mini-Flat ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PC3H7BCJ000F - 888638-PC3H7BCJ000F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC3H7BCJ000F
888638-PC3H7BCJ000F
Optoisolators - Transistor, Photovoltaic Output - PC3H7BCJ000F 888638-PC3H7BCJ000F
Manufacturer: Sharp Microelectronics Win Source Part Number: 888638-PC3H7BCJ000F Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 2500Vrms 1 Channel 4-Mini-Flat Package: Reel - TR Package: 4-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 4-Mini-Flat ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Sharp Microelectronics
Win Source Part Number: 888638-PC3H7BCJ000F
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 2500Vrms 1 Channel 4-Mini-Flat
Package: Reel - TR
Package: 4-SOIC (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 4-Mini-Flat
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
2.5KV Bipolar Transistor
903-PC3H7BCJ000F
2.5KV Bipolar Transistor 903-PC3H7BCJ000F
OPTOISO 2.5KV TRANS 4-MINI-FLAT Product overview: PC3H7BCJ000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3H7BCJ000F can be used for catalog matching and distributor lookup.

OPTOISO 2.5KV TRANS 4-MINI-FLAT Product overview: PC3H7BCJ000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3H7BCJ000F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 888638-PC3H7BCJ000F 903-PC3H7BCJ000F
Product Name Optoisolators - Transistor, Photovoltaic Output - PC3H7BCJ000F 2.5KV Bipolar Transistor
Package Type SOT3; 4-Mini-Flat Tape & Reel (TR)
Unlock Full Specs
to access all available technical data