Sharp Microelectronics of the Americas Optoisolators - Transistor, Photovoltaic Output - PC3H715NIP PC3H715NIP

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086619-PC3H715NIP Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 140% @ 500μA Maximum DC Current Transfer Ratio: 500% @ 500μA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 10mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086619-PC3H715NIP Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 140% @ 500μA Maximum DC Current Transfer Ratio: 500% @ 500μA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 10mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PC3H715NIP - 1086619-PC3H715NIP - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC3H715NIP
1086619-PC3H715NIP
Optoisolators - Transistor, Photovoltaic Output - PC3H715NIP 1086619-PC3H715NIP
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086619-PC3H715NIP Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 140% @ 500μA Maximum DC Current Transfer Ratio: 500% @ 500μA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 10mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1086619-PC3H715NIP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 200mV
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 100°C
Case / Package: 4-Mini-Flat
Minimum DC Current Transfer Ratio: 140% @ 500μA
Maximum DC Current Transfer Ratio: 500% @ 500μA
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 10mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
2.5KV Bipolar Transistor
903-PC3H715NIP
2.5KV Bipolar Transistor 903-PC3H715NIP
OPTOISO 2.5KV TRANS 4-MINI-FLAT Product overview: PC3H715NIP from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3H715NIP can be used for catalog matching and distributor lookup.

OPTOISO 2.5KV TRANS 4-MINI-FLAT Product overview: PC3H715NIP from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3H715NIP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1086619-PC3H715NIP 903-PC3H715NIP
Product Name Optoisolators - Transistor, Photovoltaic Output - PC3H715NIP 2.5KV Bipolar Transistor
Package Type SOT3; 4-Mini-Flat Tape & Reel (TR)
Unlock Full Specs
to access all available technical data