Sharp Microelectronics of the Americas 2.5KV Bipolar Transistor PC3H510NIP

Description
OPTOISO 2.5KV DARLNG 4-MINI-FLAT Product overview: PC3H510NIP from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3H510NIP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISO 2.5KV DARLNG 4-MINI-FLAT Product overview: PC3H510NIP from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3H510NIP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5KV Bipolar Transistor
903-PC3H510NIP
2.5KV Bipolar Transistor 903-PC3H510NIP
OPTOISO 2.5KV DARLNG 4-MINI-FLAT Product overview: PC3H510NIP from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3H510NIP can be used for catalog matching and distributor lookup.

OPTOISO 2.5KV DARLNG 4-MINI-FLAT Product overview: PC3H510NIP from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3H510NIP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - PC3H510NIP - 888637-PC3H510NIP - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC3H510NIP
888637-PC3H510NIP
Optoisolators - Transistor, Photovoltaic Output - PC3H510NIP 888637-PC3H510NIP
Manufacturer: Sharp Microelectronics Win Source Part Number: 888637-PC3H510NIP Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Darlington Output 2500Vrms 1 Channel 4-Mini-Flat Package: Reel - TR Package: 4-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 4-Mini-Flat ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000 Other Part Number: 425-1346-2, 425-1346-1

Manufacturer: Sharp Microelectronics
Win Source Part Number: 888637-PC3H510NIP
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Darlington Output 2500Vrms 1 Channel 4-Mini-Flat
Package: Reel - TR
Package: 4-SOIC (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 4-Mini-Flat
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000
Other Part Number: 425-1346-2, 425-1346-1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-PC3H510NIP 888637-PC3H510NIP
Product Name 2.5KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - PC3H510NIP
Package Type Tape & Reel (TR) SOT3; 4-Mini-Flat
Unlock Full Specs
to access all available technical data