PC3H4J00001H is a 4-pin Mini-flat half-pitch package AC input photocoupler with an IRED optically coupled to a phototransistor. It has an isolation voltage of 2.5 kV rms, a collector-emitter voltage rating of 80 V, and a current transfer ratio of 20% to 400% at an input current of ±1 mA and collector-emitter voltage of 5 V at 25°C. The package complies with UL 94V-0 flammability rating and is RoHS compliant. It is recognized under UL1577 for double protection isolation.
Transistor Output Optocouplers Product overview: PC3H4J00001H from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3H4J00001H can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC3H4J00001H |
| Product Name | Bipolar Transistor |
| Package Type | Reel |