The PC3H4AJ0001H is a variant of the PC3H4J00001H series, a 4-pin mini-flat half-pitch AC input photocoupler with an IRED optically coupled to a phototransistor. It features an isolation voltage of 2.5 kV rms, a collector-emitter voltage rating of 80 V, and a collector current transfer ratio (CTR) of 50% to 150% at an input current of ±1 mA, output voltage of 5 V, and ambient temperature of 25°C. The package complies with UL 94 V-0 flammability rating and is RoHS directive compliant. The part supports double transfer mold construction for flow soldering and is certified to UL1577 for double protection isolation. Its lead pitch is 1.27 mm, and the approximate mass is 0.05 g.
AC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R Product overview: PC3H4AJ0001H from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3H4AJ0001H can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC3H4AJ0001H |
| Product Name | Bipolar Transistor |
| Package Type | Tape and Reel |
| Packing Method | Tape and Reel |
| IC(max) | 50000 milliamps |