Sharp Microelectronics of the Americas Optoisolators - Transistor, Photovoltaic Output - PC3H4A PC3H4A

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086612-PC3H4A Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 50% @ 1mA Maximum DC Current Transfer Ratio: 150% @ 1mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Application Field: Used in Portable Devices, Communications & Networking, Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086612-PC3H4A Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 50% @ 1mA Maximum DC Current Transfer Ratio: 150% @ 1mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Application Field: Used in Portable Devices, Communications & Networking, Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PC3H4A - 1086612-PC3H4A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC3H4A
1086612-PC3H4A
Optoisolators - Transistor, Photovoltaic Output - PC3H4A 1086612-PC3H4A
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086612-PC3H4A Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 50% @ 1mA Maximum DC Current Transfer Ratio: 150% @ 1mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Application Field: Used in Portable Devices, Communications & Networking, Sensing & Instrumentation

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1086612-PC3H4A
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 200mV
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 100°C
Case / Package: 4-Mini-Flat
Minimum DC Current Transfer Ratio: 50% @ 1mA
Maximum DC Current Transfer Ratio: 150% @ 1mA
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Portable Devices, Communications & Networking, Sensing & Instrumentation

Buy Now Datasheet
Singapore, Singapore
2.5KV Bipolar Transistor
903-PC3H4A
2.5KV Bipolar Transistor 903-PC3H4A
OPTOISO 2.5KV TRANS 4-MINI-FLAT Product overview: PC3H4A from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3H4A can be used for catalog matching and distributor lookup.

OPTOISO 2.5KV TRANS 4-MINI-FLAT Product overview: PC3H4A from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3H4A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1086612-PC3H4A 903-PC3H4A
Product Name Optoisolators - Transistor, Photovoltaic Output - PC3H4A 2.5KV Bipolar Transistor
Package Type SOT3; 4-Mini-Flat Tape & Reel (TR)
Unlock Full Specs
to access all available technical data