Sharp Microelectronics of the Americas Optoisolators - Transistor, Photovoltaic Output - PC3H410NIP PC3H410NIP

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 888636-PC3H410NIP Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 2500Vrms 1 Channel 4-Mini-Flat Package: Reel - TR Package: 4-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 4-Mini-Flat ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000 Other Part Number: 425-1342-2, 425-1342-1
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 888636-PC3H410NIP Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 2500Vrms 1 Channel 4-Mini-Flat Package: Reel - TR Package: 4-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 4-Mini-Flat ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000 Other Part Number: 425-1342-2, 425-1342-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PC3H410NIP - 888636-PC3H410NIP - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC3H410NIP
888636-PC3H410NIP
Optoisolators - Transistor, Photovoltaic Output - PC3H410NIP 888636-PC3H410NIP
Manufacturer: Sharp Microelectronics Win Source Part Number: 888636-PC3H410NIP Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 2500Vrms 1 Channel 4-Mini-Flat Package: Reel - TR Package: 4-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 4-Mini-Flat ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000 Other Part Number: 425-1342-2, 425-1342-1

Manufacturer: Sharp Microelectronics
Win Source Part Number: 888636-PC3H410NIP
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 2500Vrms 1 Channel 4-Mini-Flat
Package: Reel - TR
Package: 4-SOIC (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 4-Mini-Flat
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000
Other Part Number: 425-1342-2, 425-1342-1

Buy Now Datasheet
Singapore, Singapore
2.5KV Bipolar Transistor
903-PC3H410NIP
2.5KV Bipolar Transistor 903-PC3H410NIP
OPTOISO 2.5KV TRANS 4-MINI-FLAT Product overview: PC3H410NIP from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3H410NIP can be used for catalog matching and distributor lookup.

OPTOISO 2.5KV TRANS 4-MINI-FLAT Product overview: PC3H410NIP from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3H410NIP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 888636-PC3H410NIP 903-PC3H410NIP
Product Name Optoisolators - Transistor, Photovoltaic Output - PC3H410NIP 2.5KV Bipolar Transistor
Package Type SOT3; 4-Mini-Flat Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1658489 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; To-92
Number of units in IC 1
View Details
PNP general-purpose transistor - 2PA1576Q,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
6 suppliers