Sharp Microelectronics of the Americas OEM Parts - OEM Parts (O - R) - PC3H2DJ0000F PC3H2DJ0000F

Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084047-PC3H2DJ0000F Termination: SMD/SMT Mounting: SMD (SMT) Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Power Dissipation: 170 mW Collector Emitter Voltage (VCEO): 80 V Max Collector Current: 50 mA Collector Emitter Saturation Voltage: 200 mV Max Input Current: 50 mA
Request a Quote
Description
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084047-PC3H2DJ0000F Termination: SMD/SMT Mounting: SMD (SMT) Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Power Dissipation: 170 mW Collector Emitter Voltage (VCEO): 80 V Max Collector Current: 50 mA Collector Emitter Saturation Voltage: 200 mV Max Input Current: 50 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PC3H2DJ0000F - 1084047-PC3H2DJ0000F - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PC3H2DJ0000F
1084047-PC3H2DJ0000F
OEM Parts - OEM Parts (O - R) - PC3H2DJ0000F 1084047-PC3H2DJ0000F
Manufacturer: Sharp Microelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084047-PC3H2DJ0000F Termination: SMD/SMT Mounting: SMD (SMT) Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Max Power Dissipation: 170 mW Collector Emitter Voltage (VCEO): 80 V Max Collector Current: 50 mA Collector Emitter Saturation Voltage: 200 mV Max Input Current: 50 mA

Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084047-PC3H2DJ0000F
Termination: SMD/SMT
Mounting: SMD (SMT)
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Max Power Dissipation: 170 mW
Collector Emitter Voltage (VCEO): 80 V
Max Collector Current: 50 mA
Collector Emitter Saturation Voltage: 200 mV
Max Input Current: 50 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1084047-PC3H2DJ0000F
Product Name OEM Parts - OEM Parts (O - R) - PC3H2DJ0000F
Unlock Full Specs
to access all available technical data