The PC367NJ0000F series is a photovoltaic output optoisolator with an IRED coupled to a phototransistor, housed in a 4-pin mini-flat package measuring 7.0 mm × 5.3 mm. It provides 3.75 kV rms isolation voltage, 80 V collector-emitter voltage, and a current transfer ratio of 100% to 500% at 0.5 mA input current, with a common mode rejection rating of at least 10 kV/µs. The device is compliant with UL1577 for double protection isolation, meets UL 94V-0 flammability rating, and is RoHS compliant. It is designed for use in programmable controllers, facsimiles, and telephones.
OPTOISO 3.75KV TRANS 4-MINI-FLAT Product overview: PC367NTJ000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC367NTJ000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC367NTJ000F |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |