The PC367NJ0000F is a phototransistor output optocoupler in a mini-flat 4-pin package, designed for low input current applications with high resistance to noise. It features an isolation voltage of 3.75 kV, a forward voltage of 1.2 V, a collector-emitter voltage of 80 V, a current transfer ratio minimum of 100%, a forward current of 0.5 mA, and a response time of 2 µs. The device is approved by safety standards and complies with the RoHS Directive.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R Product overview: PC367NJ0000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC367NJ0000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC367NJ0000F |
| Product Name | Bipolar Transistor |
| Package Type | Tape and Reel |
| Packing Method | Tape and Reel |
| IC(max) | 2.5 milliamps |