The PC367N1J000F is a phototransistor optocoupler in a 4-pin mini-flat package, designed for signal isolation in applications such as programmable controllers and telephones. It features an input-output isolation voltage of 3.75 kV rms, a collector-emitter voltage of 80 V, and a current transfer ratio of 75% to 150% at an input current of 0.5 mA and collector-emitter voltage of 5 V. The device meets UL1577 double protection isolation standards and UL 94 V-0 flammability rating, is RoHS compliant, and supports reflow and flow soldering. Its common mode rejection ratio is a minimum of 10 kV/µs. The package measures 7.0 mm × 5.3 mm × 2.0 mm with a 2.54 mm pin pitch.
OPTOISO 3.75KV TRANS 4-MINI-FLAT Product overview: PC367N1J000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC367N1J000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC367N1J000F |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |