Sharp Microelectronics of the Americas Optoisolators - Transistor, Photovoltaic Output - PC364NTJ000F PC364NTJ000F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 791420-PC364NTJ000F Packaging: Reel package Operating Temperature Range: -30°C ~ 100°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 1 Voltage - Isolation: 3750Vrms Part Status: Obsolete(EOL) Family Name: PC364 Categories: Isolators Manufacturer Package: 4-Mini-Flat Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 10mA Current Transfer Ratio (Minimum): 50% @ 500μA Current Transfer Ratio (Maximum): 400% @ 500μA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): PC364NJ0000F; Introduction Date: July 28, 2005 ECCN: EAR99 Country of Origin: China, Indonesia, Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 791420-PC364NTJ000F Packaging: Reel package Operating Temperature Range: -30°C ~ 100°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 1 Voltage - Isolation: 3750Vrms Part Status: Obsolete(EOL) Family Name: PC364 Categories: Isolators Manufacturer Package: 4-Mini-Flat Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 10mA Current Transfer Ratio (Minimum): 50% @ 500μA Current Transfer Ratio (Maximum): 400% @ 500μA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): PC364NJ0000F; Introduction Date: July 28, 2005 ECCN: EAR99 Country of Origin: China, Indonesia, Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PC364NTJ000F - 791420-PC364NTJ000F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC364NTJ000F
791420-PC364NTJ000F
Optoisolators - Transistor, Photovoltaic Output - PC364NTJ000F 791420-PC364NTJ000F
Manufacturer: Sharp Microelectronics Win Source Part Number: 791420-PC364NTJ000F Packaging: Reel package Operating Temperature Range: -30°C ~ 100°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Number of Channels: 1 Voltage - Isolation: 3750Vrms Part Status: Obsolete(EOL) Family Name: PC364 Categories: Isolators Manufacturer Package: 4-Mini-Flat Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 10mA Current Transfer Ratio (Minimum): 50% @ 500μA Current Transfer Ratio (Maximum): 400% @ 500μA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): PC364NJ0000F; Introduction Date: July 28, 2005 ECCN: EAR99 Country of Origin: China, Indonesia, Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 791420-PC364NTJ000F
Packaging: Reel package
Operating Temperature Range: -30°C ~ 100°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 3μs
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Part Status: Obsolete(EOL)
Family Name: PC364
Categories: Isolators
Manufacturer Package: 4-Mini-Flat
Output Voltage MAX: 80V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 10mA
Current Transfer Ratio (Minimum): 50% @ 500μA
Current Transfer Ratio (Maximum): 400% @ 500μA
Vce Saturation (Maximum): 200mV
Alternative Parts (Cross-Reference): PC364NJ0000F;
Introduction Date: July 28, 2005
ECCN: EAR99
Country of Origin: China, Indonesia, Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 791420-PC364NTJ000F
Product Name Optoisolators - Transistor, Photovoltaic Output - PC364NTJ000F
Input AC; DC; AC, DC
Output Phototransistor; Transistor
Mounting Option Surface Mount
Isolation Voltage 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details