The PC364NTJ000F is a 4-pin mini-flat packaged photocoupler with an IRED optically coupled to a phototransistor, designed for AC input and low input current applications. It features an input-output isolation voltage of 3.75kV rms, a collector-emitter voltage of 80V, and a current transfer ratio of 50% to 400% at ±0.5mA input current. The device meets UL1577 double protection isolation standards and is RoHS compliant. Its package is designed for flow soldering with a molded resin rated UL94V-0.
OPTOISO 3.75KV TRANS 4-MINI-FLAT Product overview: PC364NTJ000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC364NTJ000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC364NTJ000F |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |