Manufacturer: Sharp Microelectronics
Win Source Part Number: 1235705-PC364NJ0000F
Packaging: Reel - TR
Operating Temperature Range: -30°C ~ 100°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 3μs
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Categories: Isolators
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: 4-Mini-Flat
Output Voltage MAX: 80V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 10mA
Current Transfer Ratio (Minimum): 50% @ 500μA
Current Transfer Ratio (Maximum): 400% @ 500μA
Vce Saturation (Maximum): 200mV
Alternative Parts (Cross-Reference): IS2705-1; IS354; SFH691AT;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Optocoupler AC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R Product overview: PC364NJ0000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC364NJ0000F can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1235705-PC364NJ0000F | 903-PC364NJ0000F |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - PC364NJ0000F | Bipolar Transistor |
| Package Type | SOT3 | Tape and Reel |
| Packing Method | Tape and Reel | |
| IC(max) | 2 milliamps |