Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1213128-PC364N1TJ00F
Number of Elements: 1
Forward Voltage: 1.4 V
Power Dissipation: 170 mW
Forward Current: 10 mA
Number of Pins: 4
Isolation Voltage: 3.75 kV
Current Transfer Ratio: 400 %
Rise Time: 18 µs
Fall Time: 18 µs
Categories: Custom Parts
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Max Power Dissipation: 170 mW
Max Operating Temperature: 100 °C
Collector Emitter Voltage (VCEO): 80 V
Max Collector Current: 50 mA
Collector Emitter Saturation Voltage: 200 mV
Max Input Current: 10 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1213128-PC364N1TJ00F |
| Product Name | Custom Parts - Custom Parts (N - R) - PC364N1TJ00F |