OPTOISOLATOR 3.75KV TRANSISTOR Product overview: PC364MJ0000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC364MJ0000F can be used for catalog matching and distributor lookup.
Manufacturer: Sharp Microelectronics
Win Source Part Number: 888633-PC364MJ0000F
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Package: Reel - TR
Package: 4-Miniflat
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 4-Mini-Flat
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 903-PC364MJ0000F | 888633-PC364MJ0000F |
| Product Name | 3.75KV Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - PC364MJ0000F |
| Package Type | Tape & Reel (TR) | SOT3; 4-Mini-Flat |