Manufacturer: Sharp Microelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084039-PC358BT
Number of Pins: 4
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Max Power Dissipation: 170 mW
Collector Emitter Voltage (VCEO): 120 V
Max Collector Current: 50 mA
Collector Emitter Saturation Voltage: 200 mV
Max Input Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1084039-PC358BT |
| Product Name | OEM Parts - OEM Parts (O - R) - PC358BT |