The PC357NT is a 4-pin Mini-flat package general-purpose photocoupler containing an IRED optically coupled to a phototransistor, with an isolation voltage of 3.75 kVrms, a collector-emitter voltage of 80 V, and a current transfer ratio of 50% to 600% at an input current of 5 mA. It features a double transfer mold package suitable for flow soldering, meets UL1577 double protection isolation standards, and has UL 94 V-0 flame resistance. Operating temperature ranges from -30°C to +100°C.
OPTOISO 3.75KV TRANS 4-MINI-FLAT Product overview: PC357NT from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC357NT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC357NT |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |