The PC357NJ0000F is a general-purpose photocoupler consisting of an IRED optically coupled to a phototransistor, packaged in a 4-pin Mini-flat package measuring 5.3 mm × 2.54 mm. It provides 3.75 kV rms isolation voltage between input and output, with a collector-emitter voltage rating of 80 V and a current transfer ratio ranging from 50% to 600% at an input current of 5 mA. The device is compliant with UL1577 for double protection isolation, UL 94 V-0 for flammability, and the RoHS directive. It operates from -30°C to +100°C and is suitable for high-density mounting applications such as programmable controllers and hybrid substrates.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R Product overview: PC357NJ0000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC357NJ0000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC357NJ0000F |
| Product Name | Bipolar Transistor |
| Package Type | Tape and Reel |
| Packing Method | Tape and Reel |
| IC(max) | 30 milliamps |