The PC357N9TJ00F is a 4-pin Mini-flat package photocoupler featuring an IRED optically coupled to a phototransistor, with an isolation voltage of 3.75 kV rms and a collector-emitter voltage rating of 80 V. It has a current transfer ratio (CTR) ranging from 6.5% to 30% at an input current of 5 mA and a collector-emitter voltage of 5 V. The device complies with UL1577 for double protection isolation, has a UL 94 V-0 rated package resin, and meets RoHS directive requirements. It is designed for applications requiring high-density mounting, such as programmable controllers.
OPTOISO 3.75KV TRANSISTOR 4BESOP Product overview: PC357N9TJ00F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC357N9TJ00F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC357N9TJ00F |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |