The PC357N9J000F is a general-purpose photocoupler in a 4-pin Mini-flat package, consisting of an IRED optically coupled to a phototransistor with an isolation voltage of 3.75 kV rms. It has a collector-emitter voltage rating of 80 V and a current transfer ratio (CTR) range of 6.5% to 30% at an input current of 5 mA and collector-emitter voltage of 5 V. The package is compliant with UL 94 V-0 flammability standards and is RoHS directive compliant. The device supports double transfer molding for flow soldering and is rated for operation from -30 °C to +100 °C.
Transistor Output Optocouplers 130-600% CTR ranked PC357NJ0000F Product overview: PC357N9J000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC357N9J000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC357N9J000F |
| Product Name | Bipolar Transistor |
| Package Type | Reel |