Sharp Microelectronics of the Americas Optoisolators - Transistor, Photovoltaic Output - PC357N8TJ00F PC357N8TJ00F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086605-PC357N8TJ00F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 80% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Test & Measurement, Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086605-PC357N8TJ00F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 80% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Test & Measurement, Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PC357N8TJ00F - 1086605-PC357N8TJ00F - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PC357N8TJ00F
1086605-PC357N8TJ00F
Optoisolators - Transistor, Photovoltaic Output - PC357N8TJ00F 1086605-PC357N8TJ00F
Manufacturer: Sharp Microelectronics Win Source Part Number: 1086605-PC357N8TJ00F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 80% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Test & Measurement, Signal Processing

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1086605-PC357N8TJ00F
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 200mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 100°C
Case / Package: 4-Mini-Flat
Minimum DC Current Transfer Ratio: 80% @ 5mA
Maximum DC Current Transfer Ratio: 400% @ 5mA
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Test & Measurement, Signal Processing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1086605-PC357N8TJ00F
Product Name Optoisolators - Transistor, Photovoltaic Output - PC357N8TJ00F
Input DC; DC
Output Phototransistor; Transistor
Mounting Option Surface Mount; 4-Mini-Flat
Forward Current 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 2537283 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 863-SI8234AB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details