The PC357N7TJ00F is a 4-pin Mini-flat package general-purpose photocoupler consisting of an IRED optically coupled to a phototransistor, part of the PC357NJ0000F series. It provides 3.75 kV RMS isolation voltage between input and output, with a collector-emitter voltage rating of 80 V and current transfer ratio (CTR) ranging from 10.0 to 30.0% at 5 mA input current. The device complies with UL1577 for double protection isolation, RoHS directive, and has a UL 94 V-0 package resin. It supports reflow and flow soldering with a maximum solder temperature of 260 °C for 10 seconds. Operating temperature ranges from -30 °C to +100 °C.
OPTOISO 3.75KV TRANSISTOR 4BESOP Product overview: PC357N7TJ00F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC357N7TJ00F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC357N7TJ00F |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |