The PC357N6TJ00F is a 4-pin Mini-flat package general-purpose photocoupler with an IRED optically coupled to a phototransistor, designed for signal isolation in industrial control and automation applications. It features an isolation voltage of 3.75 kV rms, a collector-emitter voltage rating of 80 V, and a current transfer ratio (CTR) range of 6.5% to 20.0% at 5 mA input current and 5 V collector-emitter voltage. The device meets UL 1577 double protection isolation standards, has a package resin rated UL 94 V-0, and is RoHS compliant. Its operating temperature range is -30°C to +100°C, and it supports reflow and flow soldering per specified thermal profiles.
OPTOISO 3.75KV TRANSISTOR 4BESOP Product overview: PC357N6TJ00F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC357N6TJ00F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC357N6TJ00F |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |