The PC357N6J000F is a general-purpose photocoupler in a 4-pin Mini-flat package, consisting of an IRED optically coupled to a phototransistor. It features an isolation voltage of 3.75 kV rms and a collector-emitter voltage rating of 80 V. The current transfer ratio (CTR) ranges from 6.5% to 20.0% at an input current of 5 mA and a collector-emitter voltage of 5 V. The package complies with UL 94V-0 flammability rating and is RoHS directive compliant. It is designed for applications requiring high-density mounting, such as programmable controllers and industrial control systems.
Transistor Output Optocouplers 130-400% CTR ranked PC357NJ0000F Product overview: PC357N6J000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC357N6J000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC357N6J000F |
| Product Name | Bipolar Transistor |
| Package Type | Reel |