The PC357N4TJ00F is a 4-pin Mini-flat package phototransistor optocoupler, part of the PC357NJ0000F series, featuring 3.75 kVrms isolation voltage and a collector-emitter voltage rating of 80 V. It has a current transfer ratio (CTR) ranging from 15.0% to 30.0% at 5 mA input current and 5 V collector-emitter voltage. The device is RoHS compliant, rated for operation from -30°C to 100°C, and meets UL1577 and UL94 V-0 standards. It is designed for general-purpose isolation in applications such as programmable controllers and high-density hybrid substrates.
OPTOISO 3.75KV TRANS 4-MINI-FLAT Product overview: PC357N4TJ00F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC357N4TJ00F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC357N4TJ00F |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |