The PC357N3TJ00F is a 4-pin Mini-flat package general purpose photocoupler, consisting of an IRED optically coupled to a phototransistor, with an isolation voltage of 3.75 kV rms and a collector-emitter voltage of 80 V. It is designed for high-density mounting applications and complies with UL1577, UL 94 V-0, and RoHS directives. The current transfer ratio ranges from 10.0% to 20.0% at an input current of 5 mA and collector-emitter voltage of 5 V, as specified for the C-rank variant in the series. The package supports reflow and flow soldering, with a maximum soldering temperature of 260 °C for 10 seconds. The operating temperature range is -30 °C to +100 °C, and the storage temperature range is -40 °C to +125 °C.
OPTOISO 3.75KV TRANS 4-MINI-FLAT Product overview: PC357N3TJ00F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC357N3TJ00F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC357N3TJ00F |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |