The PC357N3J000F is a general-purpose photocoupler in a 4-pin mini-flat package, consisting of an IRED optically coupled to a phototransistor. It features an input-output isolation voltage of 3.75 kV rms and a collector-emitter voltage rating of 80 V. The current transfer ratio (CTR) ranges from 10.0% to 20.0% at an input current of 5 mA and a collector-emitter voltage of 5 V. The package is designed for flow soldering and complies with UL1577 for double protection isolation and UL 94V-0 for flammability. It is RoHS compliant and suitable for high-density mounting applications such as programmable controllers and hybrid substrates.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R Product overview: PC357N3J000F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC357N3J000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC357N3J000F |
| Product Name | Bipolar Transistor |
| Package Type | Tape and Reel |
| Packing Method | Tape and Reel |
| IC(max) | 20 milliamps |