The PC357N2TJ00F is a general-purpose photocoupler in a 4-pin Mini-flat package, consisting of an IRED optically coupled to a phototransistor. It shares the series' 3.75 kVrms isolation voltage, 80 V collector-emitter voltage, and CTR range of 6.5% to 13.0% at 5 mA input current and 5 V collector-emitter voltage. The package is double transfer molded for flow soldering, meets UL1577 for double protection isolation, has UL94V-0 resin, and complies with RoHS. Its physical dimensions are 5.3 mm × 3.6 mm × 2.0 mm, with a mass of approximately 0.1 g.
OPTOISO 3.75KV TRANS 4-MINI-FLAT Product overview: PC357N2TJ00F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC357N2TJ00F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC357N2TJ00F |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 50000 milliamps |