The PC357N1TJ00F is a 4-pin Mini-flat package photocoupler consisting of an IRED coupled to a phototransistor, offering 3.75 kV rms input-output isolation and a collector-emitter voltage of 80 V. Its current transfer ratio ranges from 4.0% to 8.0% at an input current of 5 mA and collector-emitter voltage of 5 V. The package is double transfer molded for flow soldering, complies with UL1577 for double protection isolation, and meets UL 94V-0 flammability ratings. It is RoHS compliant and suitable for general-purpose electronic equipment such as programmable controllers and hybrid substrates requiring high-density mounting.
OPTOISO 3.75KV TRANS 4-MINI-FLAT Product overview: PC357N1TJ00F from Sharp Microelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC357N1TJ00F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC357N1TJ00F |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |